Alpha Wire Ae Coax / 1000 Ft Alpha Wire M4276 BK001

Description
AE COAX / 1000 FT
Description
AE COAX / 1000 FT

Suppliers

Company
Product
Description
Supplier Links
Ae Coax / 1000 Ft Alpha Wire - 89R6985 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6985
Ae Coax / 1000 Ft Alpha Wire 89R6985
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site
OBSOLETE - Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - M4276 BK001 - ALPM4276-BK001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - M4276 BK001
ALPM4276-BK001
OBSOLETE - Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - M4276 BK001 ALPM4276-BK001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, M4276 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4276 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.239 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, M4276 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4276 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.239 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 89R6985 ALPM4276-BK001
Product Name Ae Coax / 1000 Ft Alpha Wire OBSOLETE - Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - M4276 BK001
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details