Alpha Wire Coaxial Cables M4271 BK005

Description
M4271 BLACK 100 FT
Request a Quote
Description
M4271 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4271 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4271 BK005
Coaxial Cables M4271 BK005
M4271 BLACK 100 FT

M4271 BLACK 100 FT

Buy Now
Ae Coax / 100 Ft Alpha Wire - 89R6983 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6983
Ae Coax / 100 Ft Alpha Wire 89R6983
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 100 ft - M4271 BK005 - ALPM4271-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 100 ft - M4271 BK005
ALPM4271-BK005
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 100 ft - M4271 BK005 ALPM4271-BK005
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 100ft, M4271 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4271 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 100ft, M4271 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4271 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4271 BK005 89R6983 ALPM4271-BK005
Product Name Coaxial Cables Ae Coax / 100 Ft Alpha Wire Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 100 ft - M4271 BK005
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details