Alpha Wire Coaxial Cables M4271 BK002

Description
M4271 BLACK 500 FT
Request a Quote
Description
M4271 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4271 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4271 BK002
Coaxial Cables M4271 BK002
M4271 BLACK 500 FT

M4271 BLACK 500 FT

Buy Now
Ae Coax / 500 Ft Alpha Wire - 89R6982 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6982
Ae Coax / 500 Ft Alpha Wire 89R6982
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 500 ft - M4271 BK002 - ALPM4271-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 500 ft - M4271 BK002
ALPM4271-BK002
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 500 ft - M4271 BK002 ALPM4271-BK002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, M4271 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4271 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, M4271 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4271 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4271 BK002 89R6982 ALPM4271-BK002
Product Name Coaxial Cables Ae Coax / 500 Ft Alpha Wire Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 500 ft - M4271 BK002
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB Cables - Q1243-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers