Alpha Wire Coaxial Cables M4271 BK001

Description
M4271 BLACK 1000 FT
Request a Quote
Description
M4271 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4271 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4271 BK001
Coaxial Cables M4271 BK001
M4271 BLACK 1000 FT

M4271 BLACK 1000 FT

Buy Now
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 1000 ft - M4271 BK001 - ALPM4271-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 1000 ft - M4271 BK001
ALPM4271-BK001
Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 1000 ft - M4271 BK001 ALPM4271-BK001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, M4271 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4271 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, M4271 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4271 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 1000 Ft Alpha Wire - 89R6981 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6981
Ae Coax / 1000 Ft Alpha Wire 89R6981
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4271 BK001 ALPM4271-BK001 89R6981
Product Name Coaxial Cables Alpha Essentials Twinaxial 100 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 300V - 1000 ft - M4271 BK001 Ae Coax / 1000 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details