Alpha Wire Cable, Coaxial, Rg-196A/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Alpha Wire M4258 WH005

Description
CABLE, COAXIAL, RG-196A/U, 30AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG196A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG-196A/U, 30AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG196A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-196A/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Alpha Wire - 89R6976 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-196A/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Alpha Wire
89R6976
Cable, Coaxial, Rg-196A/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Alpha Wire 89R6976
CABLE, COAXIAL, RG-196A/U, 30AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG196A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Product Range:-RoHS Compliant: Yes

CABLE, COAXIAL, RG-196A/U, 30AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG196A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89R6976
Product Name Cable, Coaxial, Rg-196A/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details