Alpha Wire Cable, Coaxial, Rg178B/u, 30Awg, 50 Ohm, 1000Ft, Fep, Natural Tan; Coaxial Cable Type Alpha Wire M4252 BR001

Description
CABLE, COAXIAL, RG178B/U, 30AWG, 50 OHM, 1000FT, FEP, NATURAL TAN; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG178B/U, 30AWG, 50 OHM, 1000FT, FEP, NATURAL TAN; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg178B/u, 30Awg, 50 Ohm, 1000Ft, Fep, Natural Tan; Coaxial Cable Type Alpha Wire - 89R6958 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg178B/u, 30Awg, 50 Ohm, 1000Ft, Fep, Natural Tan; Coaxial Cable Type Alpha Wire
89R6958
Cable, Coaxial, Rg178B/u, 30Awg, 50 Ohm, 1000Ft, Fep, Natural Tan; Coaxial Cable Type Alpha Wire 89R6958
CABLE, COAXIAL, RG178B/U, 30AWG, 50 OHM, 1000FT, FEP, NATURAL TAN; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Beige RoHS Compliant: Yes

CABLE, COAXIAL, RG178B/U, 30AWG, 50 OHM, 1000FT, FEP, NATURAL TAN; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89R6958
Product Name Cable, Coaxial, Rg178B/u, 30Awg, 50 Ohm, 1000Ft, Fep, Natural Tan; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1116741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details