Alpha Wire Coaxial Cables (RF) M4251 BR005

Description
Coaxial Cable 19 AWG (0.69mm²) RG-142B 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 19 AWG (0.69mm²) RG-142B 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4251BR005-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4251BR005-100-ND
Coaxial Cables (RF) M4251BR005-100-ND
Coaxial Cable 19 AWG (0.69mm²) RG-142B 100.0' (30.48m) 50 Ohms

Coaxial Cable 19 AWG (0.69mm²) RG-142B 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - M4251 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4251 BR005
Coaxial Cables M4251 BR005
M4251 BROWN 100 FT

M4251 BROWN 100 FT

Buy Now
Ae Coax / 100 Ft Alpha Wire - 89R6957 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6957
Ae Coax / 100 Ft Alpha Wire 89R6957
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site
Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 100 ft - M4251 BR005 - ALPM4251-BR005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 100 ft - M4251 BR005
ALPM4251-BR005
Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 100 ft - M4251 BR005 ALPM4251-BR005
Alpha Essentials Coaxial RG-142B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Brown, 100ft, M4251 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4251 BR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-142B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Brown, 100ft, M4251 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4251 BR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Computer Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4251BR005-100-ND M4251 BR005 89R6957 ALPM4251-BR005
Product Name Coaxial Cables (RF) Coaxial Cables Ae Coax / 100 Ft Alpha Wire Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 100 ft - M4251 BR005
Product Category Cable
Cable Type Coaxial Coaxial
Cable Jacket FEP
Cable Shielding Braid; Braid
Standards / Certifications MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details