Alpha Wire Coaxial Cables (RF) M4251 BR002

Description
Coaxial Cable 19 AWG (0.69mm²) RG-142B 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 19 AWG (0.69mm²) RG-142B 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4251BR002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4251BR002-500-ND
Coaxial Cables (RF) M4251BR002-500-ND
Coaxial Cable 19 AWG (0.69mm²) RG-142B 500.0' (152.40m) 50 Ohms

Coaxial Cable 19 AWG (0.69mm²) RG-142B 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - M4251 BR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4251 BR002
Coaxial Cables M4251 BR002
M4251 BROWN 500 FT

M4251 BROWN 500 FT

Buy Now
Ae Coax / 500 Ft Alpha Wire - 89R6956 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6956
Ae Coax / 500 Ft Alpha Wire 89R6956
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site
Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 500 ft - M4251 BR002 - ALPM4251-BR002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 500 ft - M4251 BR002
ALPM4251-BR002
Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 500 ft - M4251 BR002 ALPM4251-BR002
Alpha Essentials Coaxial RG-142B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Brown, 500ft, M4251 BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4251 BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-142B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Brown, 500ft, M4251 BR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4251 BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Computer Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4251BR002-500-ND M4251 BR002 89R6956 ALPM4251-BR002
Product Name Coaxial Cables (RF) Coaxial Cables Ae Coax / 500 Ft Alpha Wire Alpha Essentials Coaxial RG-142B/U 50 Ohm Cable - Braid Shield - 19 AWG - Brown - 1400V - 500 ft - M4251 BR002
Product Category Cable
Cable Type Coaxial Coaxial
Cable Jacket FEP
Cable Shielding Braid; Braid
Standards / Certifications MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details