Alpha Wire Coaxial Cables (RF) M4237 BK005

Description
Coaxial Cable 22 AWG (0.35mm²) RG-59 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.35mm²) RG-59 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4237BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4237BK005-100-ND
Coaxial Cables (RF) M4237BK005-100-ND
Coaxial Cable 22 AWG (0.35mm²) RG-59 100.0' (30.48m) 75 Ohms

Coaxial Cable 22 AWG (0.35mm²) RG-59 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - M4237 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4237 BK005
Coaxial Cables M4237 BK005
M4237 BLACK 100 FT

M4237 BLACK 100 FT

Buy Now
Ae Coax / 100 Ft Alpha Wire - 89R6942 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6942
Ae Coax / 100 Ft Alpha Wire 89R6942
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 100 ft - M4237 BK005 - ALPM4237-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 100 ft - M4237 BK005
ALPM4237-BK005
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 100 ft - M4237 BK005 ALPM4237-BK005
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 100ft, M4237 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4237 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.24 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 100ft, M4237 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4237 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.24 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4237BK005-100-ND M4237 BK005 89R6942 ALPM4237-BK005
Product Name Coaxial Cables (RF) Coaxial Cables Ae Coax / 100 Ft Alpha Wire Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 100 ft - M4237 BK005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data