Alpha Wire Coaxial Cables (RF) M4237 BK002

Description
Coaxial Cable 22 AWG (0.35mm²) RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.35mm²) RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4237BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4237BK002-500-ND
Coaxial Cables (RF) M4237BK002-500-ND
Coaxial Cable 22 AWG (0.35mm²) RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 22 AWG (0.35mm²) RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - M4237 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4237 BK002
Coaxial Cables M4237 BK002
M4237 BLACK 500 FT

M4237 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 500 ft - M4237 BK002 - ALPM4237-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 500 ft - M4237 BK002
ALPM4237-BK002
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 500 ft - M4237 BK002 ALPM4237-BK002
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, M4237 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4237 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.24 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, M4237 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4237 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.24 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 500 Ft Alpha Wire - 89R6941 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6941
Ae Coax / 500 Ft Alpha Wire 89R6941
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4237BK002-500-ND M4237 BK002 ALPM4237-BK002 89R6941
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 300V - 500 ft - M4237 BK002 Ae Coax / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details