Alpha Wire Coaxial Cables M4223 BK005

Description
M4223 BLACK 100 FT
Request a Quote
Description
M4223 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4223 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4223 BK005
Coaxial Cables M4223 BK005
M4223 BLACK 100 FT

M4223 BLACK 100 FT

Buy Now
Ae Coax / 100 Ft Alpha Wire - 89R6938 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6938
Ae Coax / 100 Ft Alpha Wire 89R6938
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - M4223 BK005 - ALPM4223-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - M4223 BK005
ALPM4223-BK005
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - M4223 BK005 ALPM4223-BK005
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, M4223 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4223 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.241 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, M4223 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4223 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.241 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4223 BK005 89R6938 ALPM4223-BK005
Product Name Coaxial Cables Ae Coax / 100 Ft Alpha Wire Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - M4223 BK005
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assembly - 6026A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details