Alpha Wire Coaxial Cables M4223 BK002

Description
M4223 BLACK 500 FT
Request a Quote
Description
M4223 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4223 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4223 BK002
Coaxial Cables M4223 BK002
M4223 BLACK 500 FT

M4223 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - M4223 BK002 - ALPM4223-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - M4223 BK002
ALPM4223-BK002
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - M4223 BK002 ALPM4223-BK002
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, M4223 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4223 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.241 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, M4223 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4223 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.241 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 500 Ft Alpha Wire - 89R6937 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6937
Ae Coax / 500 Ft Alpha Wire 89R6937
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4223 BK002 ALPM4223-BK002 89R6937
Product Name Coaxial Cables Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - M4223 BK002 Ae Coax / 500 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details