Alpha Wire Coaxial Cables M4223 BK001

Description
M4223 BLACK 1000 FT
Request a Quote
Description
M4223 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4223 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4223 BK001
Coaxial Cables M4223 BK001
M4223 BLACK 1000 FT

M4223 BLACK 1000 FT

Buy Now
Ae Coax / 1000 Ft Alpha Wire - 89R6936 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6936
Ae Coax / 1000 Ft Alpha Wire 89R6936
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - M4223 BK001 - ALPM4223-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - M4223 BK001
ALPM4223-BK001
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - M4223 BK001 ALPM4223-BK001
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, M4223 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4223 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.241 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, M4223 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4223 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.241 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4223 BK001 89R6936 ALPM4223-BK001
Product Name Coaxial Cables Ae Coax / 1000 Ft Alpha Wire Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - M4223 BK001
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6056A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers