Twinaxial Cable 20 AWG (0.56mm²) RG-108 100.0' (30.48m) 78 Ohms
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 100ft, M4220 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | M4220 BK005 | M4220BK005-ND | 89R6931 | ALPM4220-BK005 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Ae Coax / 100 Ft Alpha Wire | Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 100 ft - M4220 BK005 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Braid | Braid; Foil; Tape & Braid | ||
| North American | 20 AWG | 20 AWG |