Twinaxial Cable 20 AWG (0.56mm²) RG-108 500.0' (152.40m) 78 Ohms
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies | Cable Assemblies |
| Product Number | M4220BK002-ND | M4220 BK002 | 89R6930 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables | Ae Coax / 500 Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Braid |