Alpha Wire Coaxial Cables (RF) M4220 BK001

Description
Twinaxial Cable 20 AWG (0.56mm²) RG-108 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG (0.56mm²) RG-108 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4220BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4220BK001-ND
Coaxial Cables (RF) M4220BK001-ND
Twinaxial Cable 20 AWG (0.56mm²) RG-108 1000.0' (304.80m) 78 Ohms

Twinaxial Cable 20 AWG (0.56mm²) RG-108 1000.0' (304.80m) 78 Ohms

Buy Now Datasheet
Coaxial Cables - M4220 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4220 BK001
Coaxial Cables M4220 BK001
M4220 BLACK 1000 FT

M4220 BLACK 1000 FT

Buy Now
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 1000 ft - M4220 BK001 - ALPM4220-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 1000 ft - M4220 BK001
ALPM4220-BK001
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 1000 ft - M4220 BK001 ALPM4220-BK001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 1000ft, M4220 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 1000ft, M4220 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 1000 Ft Rohs Compliant Alpha Wire - 89R6929 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Rohs Compliant Alpha Wire
89R6929
Ae Coax / 1000 Ft Rohs Compliant Alpha Wire 89R6929
AE COAX / 1000 FT ROHS COMPLIANT: YES

AE COAX / 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4220BK001-ND M4220 BK001 ALPM4220-BK001 89R6929
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 1000 ft - M4220 BK001 Ae Coax / 1000 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Foil; Tape & Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data