Alpha Wire Coaxial Cables M4219 BK005

Description
M4219 BLACK 100 FT
Request a Quote Datasheet
Description
M4219 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4219 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4219 BK005
Coaxial Cables M4219 BK005
M4219 BLACK 100 FT

M4219 BLACK 100 FT

Buy Now
Coaxial Cables (RF) - M4219BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4219BK005-ND
Coaxial Cables (RF) M4219BK005-ND
Coaxial Cable 21 AWG RG-58A 100.0' (30.48m) 50 Ohms

Coaxial Cable 21 AWG RG-58A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4219 BK005 - ALPM4219-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4219 BK005
ALPM4219-BK005
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4219 BK005 ALPM4219-BK005
Alpha Essentials Coaxial RG-58A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, M4219 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4219 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58A/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.203 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-58A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, M4219 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4219 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58A/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.203 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 100 Ft Alpha Wire - 89R6927 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6927
Ae Coax / 100 Ft Alpha Wire 89R6927
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Computer Cables Multiconductor Cables Cable Assemblies
Product Number M4219 BK005 M4219BK005-ND ALPM4219-BK005 89R6927
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4219 BK005 Ae Coax / 100 Ft Alpha Wire
Product Category Cable
Cable Type Coaxial Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details