Alpha Wire Coaxial Cables M4219 BK002

Description
M4219 BLACK 500 FT
Request a Quote
Description
M4219 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4219 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4219 BK002
Coaxial Cables M4219 BK002
M4219 BLACK 500 FT

M4219 BLACK 500 FT

Buy Now
Ae Coax / 500 Ft Alpha Wire - 89R6926 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6926
Ae Coax / 500 Ft Alpha Wire 89R6926
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4219 BK002 - ALPM4219-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4219 BK002
ALPM4219-BK002
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4219 BK002 ALPM4219-BK002
Alpha Essentials Coaxial RG-58A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, M4219 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4219 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58A/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.203 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-58A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, M4219 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4219 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58A/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.203 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4219 BK002 89R6926 ALPM4219-BK002
Product Name Coaxial Cables Ae Coax / 500 Ft Alpha Wire Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - M4219 BK002
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details