Alpha Wire Coaxial Cables M4219 BK001

Description
M4219 BLACK 1000 FT
Request a Quote
Description
M4219 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4219 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4219 BK001
Coaxial Cables M4219 BK001
M4219 BLACK 1000 FT

M4219 BLACK 1000 FT

Buy Now
Ae Coax / 1000 Ft Alpha Wire - 89R6925 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6925
Ae Coax / 1000 Ft Alpha Wire 89R6925
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4219 BK001 - ALPM4219-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4219 BK001
ALPM4219-BK001
Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4219 BK001 ALPM4219-BK001
Alpha Essentials Coaxial RG-58A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, M4219 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4219 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58A/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.203 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-58A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, M4219 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4219 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58A/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.203 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4219 BK001 89R6925 ALPM4219-BK001
Product Name Coaxial Cables Ae Coax / 1000 Ft Alpha Wire Alpha Essentials Coaxial RG-58A/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - M4219 BK001
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 600mm, single-end, Jackscrews - M80-FB12068F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details