Alpha Wire Coaxial Cables (RF) M4213 BK005

Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4213BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4213BK005-ND
Coaxial Cables (RF) M4213BK005-ND
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms

Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - M4213 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4213 BK005
Coaxial Cables M4213 BK005
M4213 BLACK 100 FT

M4213 BLACK 100 FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4213 BK005 - ALPM4213-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4213 BK005
ALPM4213-BK005
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4213 BK005 ALPM4213-BK005
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, M4213 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4213 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, M4213 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4213 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 100 Ft Alpha Wire - 89R6914 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6914
Ae Coax / 100 Ft Alpha Wire 89R6914
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Computer Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4213BK005-ND M4213 BK005 ALPM4213-BK005 89R6914
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - M4213 BK005 Ae Coax / 100 Ft Alpha Wire
Product Category Cable
Cable Type Coaxial Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details