Alpha Wire Coaxial Cables (RF) M4206 BK005

Description
Coaxial Cable 11 AWG (4.60mm²) RG-8A 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 11 AWG (4.60mm²) RG-8A 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4206BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4206BK005-ND
Coaxial Cables (RF) M4206BK005-ND
Coaxial Cable 11 AWG (4.60mm²) RG-8A 100.0' (30.48m) 50 Ohms

Coaxial Cable 11 AWG (4.60mm²) RG-8A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - M4206 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4206 BK005
Coaxial Cables M4206 BK005
M4206 BLACK 100 FT

M4206 BLACK 100 FT

Buy Now
Ae Coax / 100 Ft Alpha Wire - 89R6886 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6886
Ae Coax / 100 Ft Alpha Wire 89R6886
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 100 ft - M4206 BK005 - ALPM4206-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 100 ft - M4206 BK005
ALPM4206-BK005
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 100 ft - M4206 BK005 ALPM4206-BK005
Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 100ft, M4206 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4206 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 11 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.403 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 100ft, M4206 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4206 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 11 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.403 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4206BK005-ND M4206 BK005 89R6886 ALPM4206-BK005
Product Name Coaxial Cables (RF) Coaxial Cables Ae Coax / 100 Ft Alpha Wire Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 100 ft - M4206 BK005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 11 AWG 11 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details