Alpha Wire Coaxial Cables (RF) M4206 BK001

Description
Coaxial Cable 11 AWG (4.60mm²) RG-8A 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 11 AWG (4.60mm²) RG-8A 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4206BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4206BK001-ND
Coaxial Cables (RF) M4206BK001-ND
Coaxial Cable 11 AWG (4.60mm²) RG-8A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 11 AWG (4.60mm²) RG-8A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - M4206 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4206 BK001
Coaxial Cables M4206 BK001
M4206 BLACK 1000 FT

M4206 BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 1000 ft - M4206 BK001 - ALPM4206-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 1000 ft - M4206 BK001
ALPM4206-BK001
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 1000 ft - M4206 BK001 ALPM4206-BK001
Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, M4206 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4206 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 11 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.403 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, M4206 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4206 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 11 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.403 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 1000 Ft Alpha Wire - 89R6884 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6884
Ae Coax / 1000 Ft Alpha Wire 89R6884
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4206BK001-ND M4206 BK001 ALPM4206-BK001 89R6884
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 11 AWG - Black - 300V - 1000 ft - M4206 BK001 Ae Coax / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 11 AWG 11 AWG
Unlock Full Specs
to access all available technical data