Coaxial Cable 13 AWG RG-8A 100.0' (30.48m) 52 Ohms
Alpha Essentials Coaxial RG-8A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 100ft, M4201 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4201 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8A/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 52 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17
CABLE, COAXIAL; 13 AWG; 7/21; 0.405 IN.; PVC; 97% BC BRAID; SOLID PE; BLACK
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Multiconductor Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | M4201 BK005 | AM4201BK-100-ND | ALPM4201-BK005 | 70137859 | 89R6872 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - M4201 BK005 | CABLE, COAXIAL; 13 AWG; 7/21; 0.405 IN.; PVC; 97% BC BRAID; SOLID PE; BLACK | Ae Coax / 100 Ft Alpha Wire |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Conductor | Copper | ||||
| Cable Shielding | Braid | Braid; Braid | |||
| North American | 13 AWG | 13 AWG |