Alpha Wire Coaxial Cables (RF) M4201 BK002

Description
Coaxial Cable 13 AWG RG-8A 500.0' (152.40m) 52 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG RG-8A 500.0' (152.40m) 52 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4201BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4201BK002-500-ND
Coaxial Cables (RF) M4201BK002-500-ND
Coaxial Cable 13 AWG RG-8A 500.0' (152.40m) 52 Ohms

Coaxial Cable 13 AWG RG-8A 500.0' (152.40m) 52 Ohms

Buy Now Datasheet
Coaxial Cables - M4201 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4201 BK002
Coaxial Cables M4201 BK002
M4201 BLACK 500 FT

M4201 BLACK 500 FT

Buy Now
Ae Coax / 500 Ft Alpha Wire - 89R6871 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6871
Ae Coax / 500 Ft Alpha Wire 89R6871
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site
Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - M4201 BK002 - ALPM4201-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - M4201 BK002
ALPM4201-BK002
Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - M4201 BK002 ALPM4201-BK002
Alpha Essentials Coaxial RG-8A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, M4201 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4201 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8A/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 52 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-8A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, M4201 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4201 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8A/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 52 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4201BK002-500-ND M4201 BK002 89R6871 ALPM4201-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Ae Coax / 500 Ft Alpha Wire Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - M4201 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details