Alpha Wire Coaxial Cables M4201 BK001

Description
M4201 BLACK 1000 FT
Request a Quote Datasheet
Description
M4201 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4201 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4201 BK001
Coaxial Cables M4201 BK001
M4201 BLACK 1000 FT

M4201 BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - M4201BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4201BK001-ND
Coaxial Cables (RF) M4201BK001-ND
Coaxial Cable 13 AWG RG-8A 1000.0' (304.80m) 52 Ohms

Coaxial Cable 13 AWG RG-8A 1000.0' (304.80m) 52 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - M4201 BK001 - ALPM4201-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - M4201 BK001
ALPM4201-BK001
Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - M4201 BK001 ALPM4201-BK001
Alpha Essentials Coaxial RG-8A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, M4201 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4201 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8A/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 52 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-8A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, M4201 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4201 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8A/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 52 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 1000 Ft Alpha Wire - 89R6870 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6870
Ae Coax / 1000 Ft Alpha Wire 89R6870
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number M4201 BK001 M4201BK001-ND ALPM4201-BK001 89R6870
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-8A/U 52 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - M4201 BK001 Ae Coax / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Twisted Pair Cable - 115477-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Encoder cable - NEBM-M12W8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details