Coaxial Cable 18 AWG (0.82mm²) RG-6 100.0' (30.48m) 75 Ohms
Alpha Essentials Coaxial RG-6/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 100ft, M4182 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4182 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.27 STANDARDS/APPROVALS : UL Approved CSA Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | M4182 BK005 | M4182BK005-ND | 89R6868 | ALPM4182-BK005 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Ae Coax / 100 Ft Alpha Wire | Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 100 ft - M4182 BK005 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper | |||
| Cable Shielding | Foil Braid | Braid; Foil; Tape & Braid | ||
| North American | 18 AWG | 18 AWG |