Alpha Wire Coaxial Cables (RF) M4182 BK002

Description
Coaxial Cable 18 AWG (0.82mm²) RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG (0.82mm²) RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4182BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4182BK002-ND
Coaxial Cables (RF) M4182BK002-ND
Coaxial Cable 18 AWG (0.82mm²) RG-6 500.0' (152.40m) 75 Ohms

Coaxial Cable 18 AWG (0.82mm²) RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - M4182 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4182 BK002
Coaxial Cables M4182 BK002
M4182 BLACK 500 FT

M4182 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - M4182 BK002 - ALPM4182-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - M4182 BK002
ALPM4182-BK002
Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - M4182 BK002 ALPM4182-BK002
Alpha Essentials Coaxial RG-6/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, M4182 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4182 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.27 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-6/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, M4182 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4182 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.27 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 500 Ft Alpha Wire - 89R6867 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6867
Ae Coax / 500 Ft Alpha Wire 89R6867
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4182BK002-ND M4182 BK002 ALPM4182-BK002 89R6867
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - M4182 BK002 Ae Coax / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Foil Braid Braid; Foil; Tape & Braid
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details