Alpha Wire Coaxial Cables M4182 BK001

Description
M4182 BLACK 1000 FT
Request a Quote Datasheet
Description
M4182 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4182 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4182 BK001
Coaxial Cables M4182 BK001
M4182 BLACK 1000 FT

M4182 BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - M4182BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4182BK001-ND
Coaxial Cables (RF) M4182BK001-ND
Coaxial Cable 18 AWG (0.82mm²) RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG (0.82mm²) RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - M4182 BK001 - ALPM4182-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - M4182 BK001
ALPM4182-BK001
Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - M4182 BK001 ALPM4182-BK001
Alpha Essentials Coaxial RG-6/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, M4182 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4182 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.27 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-6/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, M4182 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4182 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.27 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 1000 Ft Alpha Wire - 89R6866 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6866
Ae Coax / 1000 Ft Alpha Wire 89R6866
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number M4182 BK001 M4182BK001-ND ALPM4182-BK001 89R6866
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-6/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - M4182 BK001 Ae Coax / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Foil Braid Braid; Foil; Tape & Braid
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details