Alpha Wire Coaxial Cables M4158 BK005

Description
M4158 BLACK 100 FT
Request a Quote Datasheet
Description
M4158 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4158 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4158 BK005
Coaxial Cables M4158 BK005
M4158 BLACK 100 FT

M4158 BLACK 100 FT

Buy Now
Coaxial Cables (RF) - M4158BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4158BK005-100-ND
Coaxial Cables (RF) M4158BK005-100-ND
Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 100.0' (30.5m)

Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Ae Coax / 100 Ft Alpha Wire - 89R6864 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6864
Ae Coax / 100 Ft Alpha Wire 89R6864
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site
Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 100 ft - M4158 BK005 - ALPM4158-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 100 ft - M4158 BK005
ALPM4158-BK005
Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 100 ft - M4158 BK005 ALPM4158-BK005
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 100ft, M4158 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4158 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 124 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.44 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 100ft, M4158 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4158 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 124 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.44 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number M4158 BK005 M4158BK005-100-ND 89R6864 ALPM4158-BK005
Product Name Coaxial Cables Coaxial Cables (RF) Ae Coax / 100 Ft Alpha Wire Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 100 ft - M4158 BK005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Foil Braid Braid; Foil; Tape & Braid
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details