Alpha Wire Coaxial Cables M4158 BK002

Description
M4158 BLACK 500 FT
Request a Quote
Description
M4158 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4158 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4158 BK002
Coaxial Cables M4158 BK002
M4158 BLACK 500 FT

M4158 BLACK 500 FT

Buy Now
Ae Coax / 500 Ft Alpha Wire - 89R6863 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6863
Ae Coax / 500 Ft Alpha Wire 89R6863
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site
Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 500 ft - M4158 BK002 - ALPM4158-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 500 ft - M4158 BK002
ALPM4158-BK002
Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 500 ft - M4158 BK002 ALPM4158-BK002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, M4158 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4158 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 124 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.44 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, M4158 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4158 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 124 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.44 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4158 BK002 89R6863 ALPM4158-BK002
Product Name Coaxial Cables Ae Coax / 500 Ft Alpha Wire Alpha Essentials Twinaxial 124 Ohm Cable - Tape & Braid Shield - 16 AWG - Black - 300V - 500 ft - M4158 BK002
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details