Alpha Wire Coaxial Cables M4154 BL005

Description
M4154 BLUE 100 FT
Request a Quote Datasheet
Description
M4154 BLUE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4154 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4154 BL005
Coaxial Cables M4154 BL005
M4154 BLUE 100 FT

M4154 BLUE 100 FT

Buy Now
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 100 ft - M4154 BL005 - ALPM4154-BL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 100 ft - M4154 BL005
ALPM4154-BL005
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 100 ft - M4154 BL005 ALPM4154-BL005
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Blue, 100ft, M4154 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4154 BL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.238 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Blue, 100ft, M4154 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4154 BL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.238 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 100 Ft Alpha Wire - 89R6860 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6860
Ae Coax / 100 Ft Alpha Wire 89R6860
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4154 BL005 ALPM4154-BL005 89R6860
Product Name Coaxial Cables Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 100 ft - M4154 BL005 Ae Coax / 100 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details