Alpha Wire Coaxial Cables M4154 BL002

Description
M4154 BLUE 500 FT
Request a Quote
Description
M4154 BLUE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4154 BL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4154 BL002
Coaxial Cables M4154 BL002
M4154 BLUE 500 FT

M4154 BLUE 500 FT

Buy Now
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 500 ft - M4154 BL002 - ALPM4154-BL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 500 ft - M4154 BL002
ALPM4154-BL002
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 500 ft - M4154 BL002 ALPM4154-BL002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Blue, 500ft, M4154 BL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4154 BL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.238 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Blue, 500ft, M4154 BL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4154 BL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.238 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Ae Coax / 500 Ft Alpha Wire - 89R6859 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 500 Ft Alpha Wire
89R6859
Ae Coax / 500 Ft Alpha Wire 89R6859
AE COAX / 500 FT

AE COAX / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M4154 BL002 ALPM4154-BL002 89R6859
Product Name Coaxial Cables Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 500 ft - M4154 BL002 Ae Coax / 500 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details