Alpha Wire Coaxial Cables M4154 BL001

Description
M4154 BLUE 1000 FT
Request a Quote
Description
M4154 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - M4154 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
M4154 BL001
Coaxial Cables M4154 BL001
M4154 BLUE 1000 FT

M4154 BLUE 1000 FT

Buy Now
Ae Coax / 1000 Ft Alpha Wire - 89R6858 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 1000 Ft Alpha Wire
89R6858
Ae Coax / 1000 Ft Alpha Wire 89R6858
AE COAX / 1000 FT

AE COAX / 1000 FT

Supplier's Site
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 1000 ft - M4154 BL001 - ALPM4154-BL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 1000 ft - M4154 BL001
ALPM4154-BL001
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 1000 ft - M4154 BL001 ALPM4154-BL001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Blue, 1000ft, M4154 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4154 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.238 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Blue, 1000ft, M4154 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4154 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.238 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M4154 BL001 89R6858 ALPM4154-BL001
Product Name Coaxial Cables Ae Coax / 1000 Ft Alpha Wire Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Blue - 300V - 1000 ft - M4154 BL001
Cable Type Coaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers