Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 9 Pair - Gray - 300V - 500ft - Alpha M3985 SL002 M3985 SL002

Description
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M3985 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3985 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.424 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M3985 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3985 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.424 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 9 Pair - Gray - 300V - 500ft - Alpha M3985 SL002 - ALPM3985-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 9 Pair - Gray - 300V - 500ft - Alpha M3985 SL002
ALPM3985-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 9 Pair - Gray - 300V - 500ft - Alpha M3985 SL002 ALPM3985-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M3985 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3985 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.424 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M3985 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3985 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.424 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM3985-SL002
Product Name Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 9 Pair - Gray - 300V - 500ft - Alpha M3985 SL002
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6011B17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers