Alpha Wire Ae C&c / 100 Ft Alpha Wire M3978 SL005

Description
AE C&C / 100 FT
Description
AE C&C / 100 FT

Suppliers

Company
Product
Description
Supplier Links
Ae C&c / 100 Ft Alpha Wire - 89R6662 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R6662
Ae C&c / 100 Ft Alpha Wire 89R6662
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 18 Pair - Gray - 300V - 100ft - Alpha M3978 SL005 - ALPM3978-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 18 Pair - Gray - 300V - 100ft - Alpha M3978 SL005
ALPM3978-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 18 Pair - Gray - 300V - 100ft - Alpha M3978 SL005 ALPM3978-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M3978 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3978 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 18 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.383 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M3978 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3978 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 18 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.383 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 89R6662 ALPM3978-SL005
Product Name Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 18 Pair - Gray - 300V - 100ft - Alpha M3978 SL005
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details