Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3978 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3978 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 18 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.383 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | ALPM3978-SL001 |
| Product Name | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 18 Pair - Gray - 300V - 1000ft - Alpha M3978 SL001 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |