Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 3 Pair - Gray - 300V - 1000ft - Alpha M3971 SL001 M3971 SL001

Description
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3971 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3971 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3971 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3971 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 3 Pair - Gray - 300V - 1000ft - Alpha M3971 SL001 - ALPM3971-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 3 Pair - Gray - 300V - 1000ft - Alpha M3971 SL001
ALPM3971-SL001
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 3 Pair - Gray - 300V - 1000ft - Alpha M3971 SL001 ALPM3971-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3971 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3971 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3971 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3971 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM3971-SL001
Product Name Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 3 Pair - Gray - 300V - 1000ft - Alpha M3971 SL001
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data