Alpha Wire Multi-Conductor & Paired Cables M39077 SL002

Description
M39077 SLATE 500 FT
Request a Quote Datasheet
Description
M39077 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M39077 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39077 SL002
Multi-Conductor & Paired Cables M39077 SL002
M39077 SLATE 500 FT

M39077 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M39077SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39077SL002-ND
Multiple Conductor Cables M39077SL002-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 05R8842 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
05R8842
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 05R8842
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number M39077 SL002 M39077SL002-ND 05R8842
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - 189-512008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details