Alpha Wire Multi-Conductor & Paired Cables M39074 SL002

Description
M39074 SLATE 500 FT
Request a Quote Datasheet
Description
M39074 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M39074 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39074 SL002
Multi-Conductor & Paired Cables M39074 SL002
M39074 SLATE 500 FT

M39074 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 05R8836 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
05R8836
Unshielded Multiconductor Cable 3 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 05R8836
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M39074 SL002 05R8836
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTF - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details