Alpha Wire Multiple Conductor Cables M39071 SL005

Description
2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M39071SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39071SL005-ND
Multiple Conductor Cables M39071SL005-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M39071 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39071 SL005
Multi-Conductor & Paired Cables M39071 SL005
M39071 SLATE 100 FT

M39071 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 2 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 05R8831 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
05R8831
Unshielded Multiconductor Cable 2 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 05R8831
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number M39071SL005-ND M39071 SL005 05R8831
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details