Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 500ft, M39050 BK002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39050 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.363 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | ALPM39050-BK002 |
| Product Name | Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 15 Conductor - Black - 350V - 500ft - Alpha M39050 BK002 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyethylene; Polyethylene |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Foil |
| Standards / Certifications | CE Marking; CE Approved |