Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Black - 350V - 100ft - Alpha M39047 BK005 M39047 BK005

Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 100ft, M39047 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39047 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.193 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 100ft, M39047 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39047 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.193 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Black - 350V - 100ft - Alpha M39047 BK005 - ALPM39047-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Black - 350V - 100ft - Alpha M39047 BK005
ALPM39047-BK005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Black - 350V - 100ft - Alpha M39047 BK005 ALPM39047-BK005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 100ft, M39047 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39047 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.193 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 100ft, M39047 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39047 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.193 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM39047-BK005
Product Name Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Black - 350V - 100ft - Alpha M39047 BK005
Product Type Multiconductor Cable
Cable Jacket Polyethylene; Polyethylene
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers