Alpha Wire Multi-Conductor & Paired Cables M39025 SL002

Description
M39025 SLATE 500 FT
Request a Quote Datasheet
Description
M39025 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M39025 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39025 SL002
Multi-Conductor & Paired Cables M39025 SL002
M39025 SLATE 500 FT

M39025 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M39025SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39025SL002-ND
Multiple Conductor Cables M39025SL002-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M39025 SL002 - ALPM39025-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M39025 SL002
ALPM39025-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M39025 SL002 ALPM39025-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M39025 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39025 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.174 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M39025 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39025 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.174 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R6221 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R6221
Ae C&c / 500 Ft Alpha Wire 89R6221
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number M39025 SL002 M39025SL002-ND ALPM39025-SL002 89R6221
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M39025 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details