Alpha Wire Multi-Conductor & Paired Cables M38925 SL001

Description
M38925 SLATE 1000 FT
Request a Quote Datasheet
Description
M38925 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M38925 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M38925 SL001
Multi-Conductor & Paired Cables M38925 SL001
M38925 SLATE 1000 FT

M38925 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - M38925SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M38925SL001-ND
Multiple Conductor Cables M38925SL001-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ae C&c / 1000 Ft Alpha Wire - 89R6196 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R6196
Ae C&c / 1000 Ft Alpha Wire 89R6196
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M38925 SL001 - ALPM38925-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M38925 SL001
ALPM38925-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M38925 SL001 ALPM38925-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M38925 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38925 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M38925 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38925 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M38925 SL001 M38925SL001-ND 89R6196 ALPM38925-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha M38925 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data