Alpha Wire Multiple Conductor Cables M38920 SL005

Description
20 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M38920SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M38920SL005-ND
Multiple Conductor Cables M38920SL005-ND
20 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M38920 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M38920 SL005
Multi-Conductor & Paired Cables M38920 SL005
M38920 SLATE 100 FT

M38920 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Alpha Wire - 89R6194 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R6194
Ae C&c / 100 Ft Alpha Wire 89R6194
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M38920 SL005 - ALPM38920-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M38920 SL005
ALPM38920-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M38920 SL005 ALPM38920-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M38920 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38920 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.297 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M38920 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38920 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.297 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M38920SL005-ND M38920 SL005 89R6194 ALPM38920-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M38920 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details