Alpha Wire Multiple Conductor Cables M38915 SL002

Description
15 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M38915SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M38915SL002-ND
Multiple Conductor Cables M38915SL002-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M38915 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M38915 SL002
Multi-Conductor & Paired Cables M38915 SL002
M38915 SLATE 500 FT

M38915 SLATE 500 FT

Buy Now
Ae C&c / 500 Ft Alpha Wire - 89R6189 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R6189
Ae C&c / 500 Ft Alpha Wire 89R6189
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha M38915 SL002 - ALPM38915-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha M38915 SL002
ALPM38915-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha M38915 SL002 ALPM38915-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M38915 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38915 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.269 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M38915 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38915 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.269 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M38915SL002-ND M38915 SL002 89R6189 ALPM38915-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha M38915 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data