Alpha Wire Multiple Conductor Cables M38908 SL005

Description
8 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M38908SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M38908SL005-ND
Multiple Conductor Cables M38908SL005-ND
8 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M38908 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M38908 SL005
Multi-Conductor & Paired Cables M38908 SL005
M38908 SLATE 100 FT

M38908 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M38908 SL005 - ALPM38908-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M38908 SL005
ALPM38908-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M38908 SL005 ALPM38908-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M38908 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38908 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.213 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M38908 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M38908 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.213 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R6182 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R6182
Ae C&c / 100 Ft Alpha Wire 89R6182
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M38908SL005-ND M38908 SL005 ALPM38908-SL005 89R6182
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M38908 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details