Alpha Wire Cables, Wires - Multiple Conductor Cables M3881 BK005

Description
Win Source Part Number: 1073915-M3881 BK005 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Conductor Strand: 7/0.0305" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 1.029" (26.14mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0830" (2.108mm) Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): M3880 BK005; M3883 BK005; M3860 BK005M3881-BK005; M3881BK005; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3881 BK005-ND,M3881BK005 Base Product Number: M3881 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073915-M3881 BK005 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Conductor Strand: 7/0.0305" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 1.029" (26.14mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0830" (2.108mm) Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): M3880 BK005; M3883 BK005; M3860 BK005M3881-BK005; M3881BK005; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3881 BK005-ND,M3881BK005 Base Product Number: M3881 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1073915-M3881 BK005
Cables, Wires - Multiple Conductor Cables 1073915-M3881 BK005
Win Source Part Number: 1073915-M3881 BK005 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 30 Standard Package: 1 Conductor Strand: 7/0.0305" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 1.029" (26.14mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0830" (2.108mm) Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): M3880 BK005; M3883 BK005; M3860 BK005M3881-BK005; M3881BK005; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3881 BK005-ND,M3881BK005 Base Product Number: M3881 Product Status: Obsolete

Win Source Part Number: 1073915-M3881 BK005
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 30
Standard Package: 1
Conductor Strand: 7/0.0305"
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 1.029" (26.14mm)
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0830" (2.108mm)
Temperature Range - Operating: -25°C ~ 90°C
Alternative Parts (Cross-Reference): M3880 BK005; M3883 BK005; M3860 BK005M3881-BK005; M3881BK005;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M3881 BK005-ND,M3881BK005
Base Product Number: M3881
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1073915-M3881 BK005
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details