Alpha Wire part number M3871 is a tray cable designed for communication and control applications. It features a construction of seven 12 AWG bare copper conductors, insulated with a combination of PVC and nylon, providing a nominal insulation thickness of 0.016 inches. The cable has a jacket made of PVC with a wall thickness of 0.047 inches, and it is available in black. This cable is rated for a maximum voltage of 600 VRMS and can operate within a temperature range of -25 to 90°C. It is suitable for direct burial and is resistant to sunlight, making it ideal for outdoor applications. The cable assembly includes a minimum of 2 twists per foot and is wrapped in clear Mylar tape for added protection. M3871 complies with UL TC standards for 90°C dry and 75°C wet conditions, as well as CE directives, ensuring it meets stringent safety and environmental regulations. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in continuous lengths of 1000, 500, or 100 feet, facilitating ease of installation.
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M3871 |
| Product Name | Tray Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 12 (7/.0305) AWG Bare Copper', '0.092'] |