Alpha Wire Multiple Conductor Cables - M3843 BK199 M3843 BK199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077380-M3843 BK199 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): M3843 BK199M3843-BK199; M3843BK199; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077380-M3843 BK199 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): M3843 BK199M3843-BK199; M3843BK199; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M3843 BK199 - 1077380-M3843 BK199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - M3843 BK199
1077380-M3843 BK199
Multiple Conductor Cables - M3843 BK199 1077380-M3843 BK199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077380-M3843 BK199 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): M3843 BK199M3843-BK199; M3843BK199; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077380-M3843 BK199
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): M3843 BK199M3843-BK199; M3843BK199;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Ae Tray Cable / Bulk Ft Alpha Wire - 89R6036 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / Bulk Ft Alpha Wire
89R6036
Ae Tray Cable / Bulk Ft Alpha Wire 89R6036
AE Tray Cable / BULK FT

AE Tray Cable / BULK FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1077380-M3843 BK199 89R6036
Product Name Multiple Conductor Cables - M3843 BK199 Ae Tray Cable / Bulk Ft Alpha Wire
Cable Type PLTC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers